EN
  • EN
  • DE

NDP605BL

Part No NDP605BL
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081900-NDP605BL
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDP605BL CAD Model

Description

The NDP605BL is an N-Channel enhancement mode logic level Power MOSFET from National Semiconductor (now Texas Instruments). It is specifically designed for low voltage, high-speed switching applications in power management and control circuits. The logic level gate drive allows it to be directly driven by low voltage microcontrollers and logic devices, simplifying circuit design and reducing component count.

Applications:

  • DC-DC converters: Ideal for use in synchronous rectification and other high-efficiency DC-DC converter topologies.
  • Power management in portable devices: Efficiently manages power in battery-powered devices like laptops, smartphones, and tablets.
  • Motor control: Drives small DC motors in applications requiring logic-level control.
  • Load switching: Controls power to various loads in systems controlled by microcontrollers.
  • Battery management systems: Used in battery charging and discharging circuits.

Features:

  • N-Channel enhancement mode: Provides efficient and fast switching capabilities.
  • Logic level gate drive: Can be driven directly by low-voltage logic devices, such as microcontrollers.
  • Low on-state resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • High-speed switching: Enables rapid switching for high-frequency applications.
  • Low gate charge (Qg): Reduces switching losses and improves overall efficiency.
  • Avalanche rated: Designed to withstand high avalanche energy, improving reliability.

Benefits:

  • Simplified circuit design: Logic level gate drive eliminates the need for additional gate drive circuitry.
  • Improved energy efficiency: Low RDS(on) and gate charge minimize power losses.
  • Enhanced system performance: High-speed switching enables better performance in high-frequency applications.
  • Increased reliability: Avalanche rating ensures robustness in demanding conditions.
  • Reduced component count: Logic level drive reduces the need for external components.

The NDP605BL typically comes in a TO-220 or similar through-hole package. It features a drain-source voltage (VDS) rating appropriate for its target applications. The logic level gate drive requirement ensures compatibility with low-voltage control circuits. The continuous drain current (ID) rating indicates the maximum current the device can handle. The device is designed to operate within specified temperature ranges. Consideration of these specifications is essential for optimal performance and reliability in the intended application.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess