The NM27C256Q is a 256K (32K x 8) electrically Programmable Read-Only Memory (EPROM) from National Semiconductor (now Texas Instruments). This EPROM provides a non-volatile storage solution for program code and data in a wide variety of embedded systems. It is known for its reliability, ease of programming, and compatibility with standard microprocessor interfaces.
Applications
- Embedded systems firmware storage
- Microcontroller program memory
- Industrial control systems
- Instrumentation
- Data logging applications
Features
- 256K (32K x 8) memory organization
- Fast access time
- Low power consumption
- TTL compatible inputs and outputs
- Easy programming with standard EPROM programmers
- Three-state output
Benefits
- Non-volatile storage ensures data retention even when power is removed.
- Fast access time enables quick program execution.
- Low power consumption reduces system power requirements.
- Easy integration with microprocessors and microcontrollers.
- Reliable storage for critical program code.
Additional Details
The NM27C256Q requires a +5V power supply for operation. The access time is typically 150ns. The device is programmed using a standard EPROM programmer. The programming voltage is typically 12.5V. The EPROM is available in a 28-pin DIP package. The three-state output allows for easy memory expansion and bus sharing. The operating temperature range is typically 0°C to +70°C. The NM27C256Q offers a cost-effective and reliable solution for non-volatile memory storage in embedded applications. This EPROM provides ample storage for programs and data, allowing for flexible system designs.