EN
  • EN
  • DE

105K250CS6G-FA

Part No 105K250CS6G-FA
Catalog Film Capacitors
Description CAPACITOR MLP 1.0UF 250V SMD
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Capacitance 1 µF
Tolerance ±10%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polyester, Metallized
ESR (Equivalent Series Resistance) 12 mOhms
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 6-SMD, Gull Wing
Size / Dimension 0.441" L x 0.701" W (11.20mm x 17.80mm)
Height - Seated (Max) 0.295" (7.50mm)
Termination Gull Wing
Lead Spacing 0.591" (15.00mm)
Applications EMI, RFI Suppression; High Pulse, DV/DT
Features Low ESR, High Temperature
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1520222-105K250CS6G-FA
Ultra Librarian 3D Model Ultra Librarian 105K250CS6G-FA CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess