EN
  • EN
  • DE

NM27C512N-200

Part No NM27C512N-200
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Description Prom Uv Erasable 64K X 8 200 Ns Access Time
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082492-NM27C512N-200
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C512N-200 CAD Model

Description

The NM27C512N-200 is a 512K (64K x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by National Semiconductor, now Texas Instruments (TI). This EPROM provides non-volatile storage for embedded systems and other electronic applications requiring program or data storage.

Applications

  • Embedded Systems: Used for storing firmware and application code in microcontrollers and microprocessors.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for storing control algorithms and configuration data.
  • Instrumentation: Found in test and measurement equipment for storing calibration data and system parameters.
  • Telecommunications: Utilized in communication devices for storing configuration settings and boot code.
  • Automotive Electronics: Used in automotive control systems for storing software and calibration data.

Features

  • 512K Memory Capacity: Offers a larger memory capacity compared to smaller EPROMs, allowing for more complex programs and larger datasets.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light, facilitating design iterations and software updates.
  • 200ns Access Time: Provides a fast access time for quick data retrieval.
  • JEDEC Standard Pinout: Compatible with industry-standard pinouts, simplifying integration and replacement.
  • Three-State Output: Enables easy interfacing with microprocessor systems and other digital circuits.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits

  • Increased Storage Capacity: 512K memory allows for larger and more complex programs to be stored.
  • Flexibility: UV erasability allows for easy reprogramming and design changes, reducing development time and costs.
  • Reliability: Provides reliable non-volatile storage, ensuring data retention even when power is lost.
  • Performance: Fast access time ensures quick data retrieval, improving system performance.
  • Ease of Integration: JEDEC standard pinout simplifies design and integration with other components.

Additional Details

The NM27C512N-200 operates on a single 5V power supply and is available in a DIP package. It features automatic power-down, reducing power consumption when not actively being accessed. This EPROM is designed for applications requiring reliable non-volatile storage and ease of reprogramming. The operating temperature range is typically from 0°C to +70°C.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,403 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess