EN
  • EN
  • DE

NS32CG160V-25

Part No NS32CG160V-25
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082729-NS32CG160V-25
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS32CG160V-25 CAD Model

Description

The NS32CG160V-25 is a high-performance, 32-bit microprocessor designed and manufactured by National Semiconductor, now part of Texas Instruments (TI). It's part of the NS32000 family of processors, intended for embedded systems and general-purpose computing applications. This particular variant, the 'V-25', indicates a specific clock speed, in this case, 25 MHz, affecting the overall processing speed.

Applications

  • Embedded Control Systems: Suitable for applications requiring real-time processing and complex calculations, such as industrial automation.
  • Instrumentation: Used in test and measurement equipment for data acquisition and processing.
  • Communication Systems: Can be employed in network devices and communication controllers.
  • Robotics: Potentially utilized in robotic systems for motion control and sensor data processing.
  • Industrial PCs: Found in some older industrial PC designs.

Features

  • 32-bit Architecture: Provides a wide address space and efficient data handling.
  • 25 MHz Clock Speed: Offers a specific processing speed suitable for many embedded applications.
  • Memory Management Unit (MMU): Enables virtual memory support and memory protection.
  • Interrupt Controller: Manages interrupt requests from peripheral devices.
  • On-Chip Cache (Potentially): Depending on the specific variant, it may include a small on-chip cache for frequently accessed data.
  • Instruction Set: Rich instruction set optimized for high-level languages like C.

Benefits

  • High Performance: Offers significant processing power for demanding applications.
  • Memory Management: The MMU allows for efficient memory utilization and protection.
  • Real-Time Capabilities: Suitable for real-time applications due to its fast interrupt response.
  • Software Development Support: Well-supported by compilers, debuggers, and operating systems.
  • Robust Architecture: Designed for reliable operation in harsh industrial environments.

Additional Details

The NS32CG160V-25 typically interfaces with external memory and peripherals through a dedicated bus. It supports various memory types, including SRAM and DRAM. The power consumption varies based on the operating frequency and load. Consult the official datasheet for detailed electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess