EN
  • EN
  • DE

NSP2100

Part No NSP2100
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082765-NSP2100
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSP2100 CAD Model

Description

The NSP2100, manufactured by National Semiconductor (now Texas Instruments), is a high-performance, low-dropout (LDO) linear regulator. It is designed to provide a stable and regulated output voltage from a higher input voltage, while consuming minimal power. This regulator is particularly suitable for battery-powered devices and applications where efficiency is critical.

Applications:

  • Battery-powered systems
  • Portable devices
  • Post-regulation for switching power supplies
  • Microprocessor and microcontroller power
  • Wireless communication devices

Features:

  • Low dropout voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current to a load.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal shutdown: Prevents the regulator from overheating and potentially failing.
  • Stable with ceramic output capacitors: Allows for the use of small, low-ESR ceramic capacitors, reducing board space and cost.
  • Adjustable output voltage: Permits flexibility in setting the desired output voltage using external resistors.

Benefits:

  • Extended battery life: The low quiescent current and high efficiency contribute to longer run times for battery-powered devices.
  • Improved system reliability: Overcurrent protection and thermal shutdown prevent damage from fault conditions.
  • Reduced board space: The ability to use small ceramic capacitors allows for more compact designs.
  • Simplified design: The ease of use and stability with ceramic capacitors simplifies the design process.
  • Versatile application: The adjustable output voltage allows the regulator to be used in a wide range of applications.

Technical Specifications: The NSP2100 typically operates with input voltages up to 5.5V and can provide output currents up to 150mA, depending on the specific variant. It is commonly available in small surface-mount packages, such as SOT-23. The dropout voltage is typically less than 200mV at the rated output current. The quiescent current is typically in the microampere range.

Additional Details: The NSP2100's internal circuitry includes a precision voltage reference, an error amplifier, and a pass transistor. The error amplifier compares the output voltage to the reference voltage and adjusts the pass transistor to maintain the desired output voltage. External resistors are used to set the output voltage. It's essential to consult the specific datasheet for the NSP2100 variant being used to ensure proper application and to determine the exact electrical characteristics and operating conditions. TI's website provides comprehensive documentation and application notes for this regulator.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess