EN
  • EN
  • DE

TEX881BS1

Part No TEX881BS1
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099103-TEX881BS1
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEX881BS1 CAD Model

Description

The TEX881BS1 is a monolithic integrated circuit designed for use in high-efficiency, synchronous buck (step-down) DC-DC converters. Manufactured by Texas Instruments (formerly National Semiconductor), this component offers a compact and reliable solution for power management applications.

Applications

  • Point-of-Load (POL) converters in various electronic systems.
  • Distributed power architectures for servers, networking equipment, and telecommunications infrastructure.
  • Industrial control systems requiring efficient power conversion.
  • Portable devices where battery life is critical.
  • Embedded systems needing a stable and regulated voltage supply.

Features

  • High Efficiency: Optimized for minimal power loss during DC-DC conversion.
  • Synchronous Rectification: Utilizes MOSFETs for both high-side and low-side switching, improving efficiency compared to diode-based rectification.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the device if the junction temperature exceeds a safe limit, preventing overheating and potential damage.
  • Enable/Disable Control: Allows for external control of the device's operation, enabling power saving modes or system-level power management.
  • Compact Package: Available in a small surface-mount package, minimizing board space requirements.

Benefits

  • Improved System Efficiency: Reduces power consumption and heat generation, leading to longer battery life or reduced cooling requirements.
  • Stable and Regulated Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Enhanced System Reliability: Protects against overcurrent and overtemperature conditions, preventing damage to the device and the load.
  • Simplified System Design: Reduces the number of external components required, simplifying the design process and minimizing board space.
  • Cost-Effective Solution: Provides a high-performance power conversion solution at a competitive cost.

Additional Details

The TEX881BS1 typically operates with a switching frequency in the hundreds of kHz range, allowing for the use of smaller external components (inductors and capacitors). The specific input voltage range, output voltage range, and maximum output current will depend on the specific variant and configuration. Refer to the official Texas Instruments datasheet for detailed specifications and application notes to ensure proper implementation.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess