EN
  • EN
  • DE

TP3071AN-G

Part No TP3071AN-G
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Description COMBO II Programmable PCM CODEC/Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1271720-TP3071AN-G
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3071AN-G CAD Model

Description

The TP3071AN-G is a monolithic continuous variable slope delta (CVSD) codec from Texas Instruments (formerly National Semiconductor). It is designed for speech encoding and decoding in various telecommunications applications. This codec converts analog voice signals into a digital bit stream and vice versa, using a delta modulation technique that adapts to the changing amplitude of the input signal.

Applications

  • Digital telephone sets
  • Voice store and forward systems
  • Voice mail systems
  • Private Branch Exchanges (PBX)
  • Answering machines
  • Wireless communication devices
  • Intercom systems

Features

  • Single 5V power supply
  • Low power consumption
  • CVSD algorithm
  • Adjustable clock frequency
  • Transmit and receive filters
  • Internal companding
  • TTL compatible digital inputs and outputs
  • Available in DIP and SOIC packages

Benefits

  • Cost-effective solution for speech encoding and decoding
  • Simple interface to microcontrollers and digital signal processors
  • Suitable for low-power applications
  • Provides good speech quality
  • Reduces system complexity
  • Easily integrated into existing designs

Technical Specifications

The TP3071AN-G operates from a single 5V power supply and typically consumes only a few milliwatts of power. It uses a CVSD algorithm which is known for its robustness and ability to handle a wide range of input signal levels. The device includes transmit and receive filters to improve speech quality by reducing noise and distortion. The clock frequency is adjustable, allowing for optimization of the trade-off between speech quality and bit rate. It is available in both DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages making it suitable for a variety of mounting configurations. The digital inputs and outputs are TTL compatible, simplifying interfacing to other digital components. The device also incorporates internal companding, which helps to improve the dynamic range of the codec.

The TP3071AN-G is a reliable and widely used codec that provides a cost-effective solution for speech encoding and decoding in a variety of applications. Its low power consumption, simple interface, and good speech quality make it a popular choice for designers of telecommunications equipment and other voice-related systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess