EN
  • EN
  • DE

WP92850L1

Part No WP92850L1
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104752-WP92850L1
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP92850L1 CAD Model

Description

The WP92850L1 is a highly integrated system-on-chip (SoC) device from National Semiconductor (now Texas Instruments). It is designed to provide comprehensive network processor capabilities, making it suitable for a wide range of networking applications.

Applications

  • Network appliances
  • Industrial control systems
  • Embedded networking solutions
  • Wireless communication devices
  • Data acquisition systems

Features

  • High-performance processing core: Features a powerful processing unit for efficient data handling and application execution.
  • Integrated memory controller: Optimized memory management for seamless operation and data access.
  • Extensive connectivity options: Supports various communication protocols including Ethernet, USB, and serial interfaces.
  • Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered and energy-sensitive applications.
  • Advanced security features: Incorporates hardware-based security mechanisms to protect sensitive data and prevent unauthorized access.

Benefits

  • Enhanced system performance: High processing speed and efficient memory management contribute to overall system performance improvements.
  • Reduced development time: Integrated features and comprehensive support tools enable faster development cycles.
  • Increased system reliability: Robust design and advanced error detection mechanisms ensure reliable operation in demanding environments.
  • Lower total cost of ownership: Energy-efficient design and integrated features reduce power consumption and component count, lowering overall system costs.
  • Improved security: Hardware-based security features protect sensitive data and prevent unauthorized access, ensuring data integrity.

Additional Details

The WP92850L1 typically operates within a wide temperature range, making it suitable for deployment in diverse environments. It supports a variety of operating systems and software development tools. Detailed specifications include core clock speed, memory interface types, and supported communication protocols. Pinout diagrams and application notes are available from Texas Instruments for detailed design and integration information.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess