EN
  • EN
  • DE

NX1612SA-50M-EXS00A-CS08403

Part No NX1612SA-50M-EXS00A-CS08403
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 50.0000MHZ 8PF SMD  /  50 MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX1612SA
Package Tape & Reel
Type MHz Crystal
Frequency 50 MHz
Frequency Stability ±15ppm
Frequency Tolerance ±10ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.014" (0.35mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Names 644-1297-1,644-1297-2,644-1297-6
Standard Package 3,000
Win Source Part Number 1123220-NX1612SA-50M-EXS00A-CS08403
Ultra Librarian 3D Model Ultra Librarian NX1612SA-50M-EXS00A-CS08403 CAD Model

Description

The NDK NX1612SA-50M-EXS00A-CS08403 is a MHz Crystal that operates under a frequency of 50 MHz.

  • Frequency: 50 MHz
  • ESR: 80 Ohms
  • Frequency Stability: ±15ppm
  • Win Source Part Number: 1123220-NX1612SA-50M-EXS00A-CS08403
  • Category: Crystals, Oscillators, Resonators
  • Series: NX1612SA
  • Package: Tape and Reel
  • Standard Package: 3,000
  • Operating Temperature: -30°C to 85°C

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452
Raltron Electronics Corporation
CRYSTAL 12.0000MHZ 16PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 16.3840MHZ 10PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess