EN
  • EN
  • DE

NX2016SA-25MHZ-EXS00A-CS11321

Part No NX2016SA-25MHZ-EXS00A-CS11321
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz Crystal 6pF 80 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr NDK America, Inc.
Series NX2016SA
Package Tape & Reel
Type MHz Crystal
Frequency 25 MHz
Load Capacitance 6pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.020" (0.50mm)
Standard Package 6,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 1340034-NX2016SA-25MHZ-EXS00A-CS11321
Ultra Librarian 3D Model Ultra Librarian NX2016SA-25MHZ-EXS00A-CS11321 CAD Model

Description

The NX2016SA-25MHZ-EXS00A-CS11321 is a surface mount MHz crystal oscillator from NDK America, Inc.

  • Package / Case: 4-SMD, No Lead
  • Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
  • Height - Seated (Max): 0.020" (0.50mm)
  • Frequency: 25 MHz
  • ESR (Equivalent Series Resistance): 80 Ohms
  • Load Capacitance: 6pF
  • Mode: Fundamental
  • Operating Temperature: -40°C ~ 125°C
  • Features: AEC-Q200
  • Applications: Automotive

You May Also Be Interested in

Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 12.0000MHZ 16PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess