EN
  • EN
  • DE

NX2016SA-26M-STD-CZS-2

Part No NX2016SA-26M-STD-CZS-2
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 26.0000MHZ 8PF SMD  /  26 MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX2016SA
Package Tape & Reel
Type MHz Crystal
Frequency 26 MHz
Frequency Stability ±25ppm
Frequency Tolerance ±15ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 60 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.020" (0.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Names NX2016SA-26.000M-STD-CZS-2,644-1221-2,644-1221-1,50157483,644-1221-6
Standard Package 3,000
Win Source Part Number 962163-NX2016SA-26M-STD-CZS-2
Ultra Librarian 3D Model Ultra Librarian NX2016SA-26M-STD-CZS-2 CAD Model

Description

The NX2016SA MHz Crystal is a high-quality electronic component manufactured by NDK America, Inc.

  • Product: NX2016SA MHz Crystal
  • Manufacturer: NDK America, Inc.
  • Operating Mode: Fundamental
  • Frequency: 26 MHz
  • Load Capacitance: 8pF
  • Frequency Tolerance: ±15ppm
  • Frequency Stability: ±25ppm
  • ESR: 60 Ohms
  • Mounting Type: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • Package: 4-SMD, No Lead
  • Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
  • Series: NX2016SA
  • Standard Package: 3,000 units
  • Alternative Parts: CX2016DB26000D0GPSC1, CX2520DB26000D0GPSC1, ECS-260-10-37-RWM-TR, CX2016DB27000D0GPSC1, ABM10-26.000MHZ-7-A15-T, ABM10-24.000MHZ-8-7-A15-T

You May Also Be Interested in

Epson Company
CRYSTAL 27.1200MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $1.2034
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess