EN
  • EN
  • DE

NX3215SA 32.768KHZ STD-MUA-8

Part No NX3215SA 32.768KHZ STD-MUA-8
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
RoHS Non-Compliant
Win Source Part Number 963444-NX3215SA 32.768KHZ STD-MUA-8
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3215SA 32.768KHZ STD-MUA-8 CAD Model

Description

The NX3215SA 32.768KHZ STD-MUA-8 is a miniature SMD crystal resonator manufactured by NDK (Nihon Dempa Kogyo). It operates at a frequency of 32.768 kHz, which is a standard frequency for real-time clocks (RTCs) and other timing applications.

Applications:

  • Real-Time Clocks (RTC)
  • Microcontrollers
  • Consumer Electronics
  • Wearable devices
  • IoT (Internet of Things) devices

Features:

  • Frequency: 32.768 kHz
  • Frequency Tolerance: ±20 ppm
  • Load Capacitance: 12.5 pF
  • Operating Temperature Range: -40°C to +85°C
  • Small Size: 3.2 x 1.5 x 0.8 mm
  • SMD (Surface Mount Device)
  • Excellent frequency stability

Benefits:

  • Accurate timekeeping in RTC applications.
  • Stable frequency source for microcontrollers.
  • Compact size enables miniaturization of electronic devices.
  • Wide operating temperature range ensures reliable performance in various environments.
  • Easy to integrate into circuit boards due to SMD design.
  • Long-term stability ensures consistent performance over time.

Technical Specifications:

The NX3215SA operates at a drive level of 1 μW. Its shunt capacitance is typically 1.2 pF. The crystal is housed in a ceramic package that provides good environmental protection. The aging rate is typically ±3 ppm per year. The device meets RoHS compliance standards.

This crystal resonator is designed for applications requiring accurate and stable timing in a small form factor. The tight frequency tolerance and wide operating temperature range make it suitable for demanding environments. Its miniature size allows for easy integration into space-constrained devices.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,066 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess