EN
  • EN
  • DE

NX5032GA 10.000MHZ STD-CSK-7

Part No NX5032GA 10.000MHZ STD-CSK-7
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982557-NX5032GA 10.000MHZ STD-CSK-7
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX5032GA 10.000MHZ STD-CSK-7 CAD Model

Description

The NX5032GA 10.000MHZ STD-CSK-7 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). It is a surface mount device (SMD) that provides a stable and precise 10.000 MHz clock signal for various electronic applications.

Applications

  • Microcontrollers and Microprocessors: Providing a precise clock source for timing and synchronization.
  • Communication Equipment: Used in oscillators for radio frequency (RF) circuits, networking devices, and telecommunications equipment.
  • Industrial Control Systems: Ensuring accurate timing in control loops and data acquisition systems.
  • Consumer Electronics: Found in devices like digital cameras, audio players, and set-top boxes.
  • Navigation Systems: Used in GPS receivers and other navigation devices for accurate timekeeping.

Features

  • Frequency: 10.000 MHz
  • Package: SMD (Surface Mount Device)
  • Stability: Typically offers good frequency stability over temperature variations.
  • Low Aging: Designed for long-term frequency stability.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, making it environmentally friendly.
  • CSK-7 Package: Indicates a specific package size and configuration from NDK.

Benefits

  • Precise Timing: Provides an accurate clock signal critical for reliable system operation.
  • Stable Performance: Maintains frequency stability over a wide range of operating conditions.
  • Easy Integration: SMD package allows for easy and efficient assembly onto PCBs.
  • Compact Size: Small form factor saves valuable board space.
  • Long-Term Reliability: Designed for long-term performance and stability.

Additional Details

The NX5032GA series crystal oscillators are known for their high precision and reliability. The 10.000 MHz frequency is a commonly used clock frequency in many digital systems. It is crucial to consult the NDK datasheet for the NX5032GA 10.000MHZ STD-CSK-7 to get exact specifications, including frequency tolerance, operating temperature range, load capacitance, drive level, and aging characteristics. Correct handling and soldering techniques are essential to ensure optimal performance and prevent damage to the crystal oscillator. The 'STD' likely refers to standard specifications for this particular model within the NX5032GA series.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess