EN
  • EN
  • DE

2SB1301T1

Part No 2SB1301T1
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036762-2SB1301T1
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1301T1 CAD Model

Description

The 2SB1301T1 is a PNP silicon epitaxial transistor manufactured by NEC. This transistor is designed for use in low-frequency amplifier applications and switching circuits. As an OEM part, it is utilized in a wide range of electronic devices, including audio amplifiers, power supplies, and control systems.

Applications

  • Audio Amplifiers: Employed in pre-amplifier and amplifier stages for signal amplification.
  • Power Supplies: Used in linear power supplies and voltage regulators for stable voltage output.
  • Switching Circuits: Implemented in low-speed switching applications for controlling various electronic devices.
  • DC-DC Converters: Utilized in DC-DC converters for voltage conversion.
  • Control Systems: Used in various control systems for signal amplification and switching.

Features

  • PNP Silicon Epitaxial Transistor: Uses PNP silicon technology for reliable and stable performance.
  • Low Saturation Voltage: Minimizes power loss and heat generation.
  • High Current Gain: Provides high current amplification for improved performance.
  • Compact Package: Enables use in space-constrained applications.
  • Good Linearity: Ensures accurate signal amplification with minimal distortion.

Benefits

  • Improved Amplifier Performance: High current gain and good linearity enhance amplifier performance.
  • Efficient Power Conversion: Low saturation voltage minimizes power loss, improving efficiency.
  • Reliable Operation: Robust design ensures reliable operation in various electronic circuits.
  • Reduced Heat Generation: Minimizes heat generation, reducing the need for extensive cooling.
  • Easy Integration: Small package size allows for easy integration into existing circuits.

Additional Details

The 2SB1301T1 transistor is typically housed in a small surface-mount package, which simplifies assembly and reduces board space. Key electrical characteristics include collector-emitter voltage, collector current, and power dissipation. This transistor is designed to operate within specified temperature ranges, ensuring reliable performance. The 'T1' suffix likely indicates a specific tape and reel packaging configuration for automated assembly. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Dell
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess