Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125015-2SB768
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB768 CAD Model

Description

The 2SB768 is a PNP silicon epitaxial transistor manufactured by NEC. It is designed for use in low-frequency power amplifier applications and switching circuits. This transistor is known for its good current gain characteristics and low saturation voltage, making it suitable for audio amplification and general-purpose switching purposes.

Applications:

  • Audio Power Amplifiers: Used in the output stages of audio amplifiers for driving speakers or other audio devices.
  • Switching Circuits: Employed in various electronic switching applications, such as relay drivers and power switches.
  • DC-DC Converters: Can be used in DC-DC converters for providing regulated voltage outputs.
  • General Purpose Amplification: Suitable for general-purpose signal amplification in electronic circuits.
  • Motor Control Circuits: Utilized in low-power motor control applications.

Features:

  • PNP Silicon Epitaxial Transistor: Offers reliable performance and consistent electrical characteristics.
  • High Current Gain: Provides significant amplification, enhancing circuit sensitivity.
  • Low Saturation Voltage: Minimizes power dissipation during switching operations, improving efficiency.
  • High Collector Current: Can handle moderate collector current levels, suitable for power amplification.
  • Compact Package: Facilitates easy integration into various circuit designs.

Benefits:

  • Improved Audio Quality: Enhances the performance of audio amplifiers, delivering amplified audio signals effectively.
  • Efficient Switching: Minimizes power loss in switching circuits, increasing overall system efficiency.
  • Enhanced Circuit Sensitivity: Amplifies weak signals effectively, improving the performance of sensitive electronic circuits.
  • Versatile Application: Suitable for a broad range of amplification and switching applications.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

The 2SB768 is typically available in a through-hole package, such as TO-126. Key electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). For optimal performance and reliability, refer to the manufacturer's datasheet for detailed specifications, including voltage, current, and temperature ratings. Proper heat management may be required to prevent overheating, especially in power amplifier applications.

You May Also Be Interested in

Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to €4.2159
ECAD model for ADR392AUJZ-REEL7
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to €21.8340
ECAD model for ADS825EG4
Analog Devices Inc.
Ultrahigh Speed Phase/Frequency Discriminator
Lowest to €28.3328
ECAD model for AD9901KQ
Texas Instruments
A/D Converter for IF Sampling
Lowest to €49.0770
ECAD model for ADC12DL080CIVS/NOPB
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to €9.5836
ECAD model for ADR02BR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention