EN
  • EN
  • DE

2SC1071

Part No 2SC1071
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036858-2SC1071
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1071 CAD Model

Description

The 2SC1071 is an NPN silicon transistor manufactured by NEC, primarily designed for high-frequency amplification and oscillation applications.

Applications:

  • RF Amplifiers: Used in radio frequency (RF) amplifiers for signal boosting.
  • Oscillators: Employed in oscillator circuits to generate signals.
  • Mixers: Found in mixer circuits for frequency conversion.
  • High-Frequency Circuits: Suited for various high-frequency circuit designs.
  • Communication Equipment: Integrated into communication devices like radios and transceivers.

Features:

  • NPN Silicon Transistor: Employs NPN silicon technology for high-frequency performance.
  • High Transition Frequency (fT): Boasts a high transition frequency for excellent high-frequency response.
  • Low Noise Figure: Exhibits a low noise figure, crucial for sensitive RF applications.
  • High Power Gain: Provides high power gain for signal amplification.
  • Small Package Size: Typically available in a compact package for space-saving designs.

Benefits:

  • Excellent High-Frequency Performance: Delivers superior high-frequency performance for RF applications.
  • Low Noise Amplification: Enables low-noise amplification, improving signal quality.
  • Efficient Signal Boosting: Ensures efficient signal boosting in RF amplifier circuits.
  • Stable Oscillation: Provides stable oscillation in oscillator circuits.
  • Compact Design Integration: Allows for compact design integration due to its small package size.

Additional Details:

The 2SC1071 transistor is often used in VHF and UHF communication systems. It is crucial to consider the transistor's parameters, such as transition frequency, noise figure, and power gain, when designing high-frequency circuits. Proper biasing and impedance matching are essential for optimal performance. The transistor is designed to operate within a specific temperature range, and it is necessary to consult the datasheet for precise operating conditions.

For the most accurate and detailed specifications, always refer to the official NEC datasheet.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess