EN
  • EN
  • DE

2SC2223-T1B-A(F14)

Part No 2SC2223-T1B-A(F14)
Manufacturer NEC
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036912-2SC2223-T1B-A(F14)
Categories RF Transistors(BJT)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2223-T1B-A(F14) CAD Model

Description

The 2SC2223-T1B-A(F14) is an NPN silicon RF transistor manufactured by NEC. This transistor is designed for use in high-frequency amplifier and oscillator applications, commonly found in communication devices.

Applications:

  • RF Amplifiers: Used in amplifying radio frequency signals in communication systems.
  • Oscillators: Employed in generating high-frequency signals for various electronic circuits.
  • Mixers: Utilized in frequency conversion stages of receivers and transmitters.
  • Low-Noise Amplifiers (LNAs): Amplifying weak signals while minimizing added noise in receiver front-ends.
  • High-Frequency Switches: Used in high-speed switching applications within RF systems.

Features:

  • NPN Silicon Bipolar Transistor: Offers good gain and low noise characteristics for RF applications.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Ensures minimal signal degradation in sensitive applications.
  • Small Signal Amplifier: Designed for linear amplification of small signals.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits:

  • Improved RF Performance: Enhances signal amplification and reduces noise, improving communication quality.
  • Reduced System Size: Compact package allows for integration in space-constrained designs.
  • Lower Manufacturing Costs: Supports automated assembly processes, reducing production expenses.
  • Enhanced Product Reliability: Robust design ensures stable performance over a long lifespan.
  • Increased Design Flexibility: Suitable for a variety of high-frequency applications.

Additional Details:

The 2SC2223-T1B-A(F14) transistor requires proper biasing for optimal performance, which depends on the specific application and desired operating point. The manufacturer's datasheet provides detailed specifications, including maximum ratings, electrical characteristics, and S-parameters for circuit design and simulation. Impedance matching is crucial for maximizing gain and minimizing signal reflections in RF circuits. This transistor is often used in applications where high gain, low noise, and excellent high-frequency characteristics are essential.

The 'T1B' likely refers to the taping and reel packaging for automated assembly lines. The 'A(F14)' might be a specific manufacturing or date code or indicate a particular electrical characteristic bin. Refer to the datasheet for clarification of these codes.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,169 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess