The 2SC3356R25, manufactured by NEC (now Renesas Electronics), is a silicon NPN epitaxial planar transistor. It is designed for use in VHF/UHF low-noise amplifier applications. This transistor is optimized for high gain and low noise figure at high frequencies, making it suitable for various communication and signal processing circuits.
Applications:
- VHF/UHF low-noise amplifiers
- Oscillators
- Mixers
- RF front-end circuits
- Communication equipment
Features:
- High gain (typically 10 dB at 1 GHz)
- Low noise figure (typically 1.5 dB at 1 GHz)
- High transition frequency (ft = 6.5 GHz)
- Small signal transistor
- Available in a small surface mount package (SOT-23)
Benefits:
- Improves signal sensitivity in receiver circuits
- Enhances signal-to-noise ratio
- Suitable for high-frequency applications
- Compact size for space-constrained designs
- Easy to integrate into surface mount assemblies
Additional Details:
The 2SC3356R25 is characterized by its excellent high-frequency performance and low noise characteristics. The 'R25' suffix might indicate a specific gain ranking or packaging variation. It operates with a collector-emitter voltage of typically 12V and a collector current of up to 30mA. The SOT-23 package allows for high-density mounting on printed circuit boards. Proper biasing and impedance matching are crucial to achieve optimal performance in amplifier circuits. When designing with the 2SC3356R25, it is important to consult the Renesas datasheet for precise electrical characteristics, S-parameters, and application guidelines. It’s important to avoid exceeding the maximum ratings of the transistor to ensure reliable operation and prevent damage. This transistor is a key component in various wireless communication systems where high sensitivity and low noise are essential.