EN
  • EN
  • DE

2SC3622

Part No 2SC3622
Manufacturer NEC
Catalog Hard To Find
Description NPN SILICON EPITAXIAL TRANSISTOR Audio Frequency Amplifier,Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1125462-2SC3622
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3622 CAD Model

Description

The 2SC3622 is a silicon NPN epitaxial planar transistor manufactured by NEC. This transistor is designed for low noise amplifier applications in the VHF and UHF bands. It's known for its high gain and low noise figure, making it suitable for sensitive receiver front-ends.

Applications

  • VHF/UHF low noise amplifiers
  • CATV amplifiers
  • Satellite receiver LNBs
  • RF front-end stages

Features

  • Low Noise Figure: Ensures minimal noise contribution in sensitive receiver applications.
  • High Gain: Provides excellent signal amplification.
  • High Transition Frequency: Suitable for high-frequency applications in the VHF and UHF bands.
  • Low Feedback Capacitance: Reduces unwanted feedback and oscillations.

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances the receiver's ability to detect weak signals.
  • Enhanced Signal Amplification: High gain provides robust amplification for better signal quality.
  • Stable Performance: Low feedback capacitance ensures stable operation and reduces the risk of oscillations.
  • Ideal for High Frequency Applications: Designed specifically for use in VHF and UHF bands.

Additional Details

The 2SC3622 is typically supplied in a small signal package, such as SOT-23 or similar. It is designed to operate at a collector-base voltage (VCBO) of 25V, a collector-emitter voltage (VCEO) of 20V, and an emitter-base voltage (VEBO) of 3V. The collector current (IC) is rated at 30mA. The transistor features a high transition frequency (fT), typically around 6.5 GHz. The noise figure (NF) is typically around 1.3 dB at 1 GHz, ensuring excellent low-noise performance. Its operating temperature range typically spans from -55°C to +150°C.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess