EN
  • EN
  • DE

2SD809(KD)

Part No 2SD809(KD)
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037483-2SD809(KD)
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD809(KD) CAD Model

Description

The 2SD809(KD) is a silicon NPN epitaxial planar transistor manufactured by NEC. This transistor is designed for use in various power amplification and switching applications.

Applications

  • Power Amplifiers: Used in audio amplifiers and other applications requiring amplification of electrical signals.
  • Switching Circuits: Employed in switching regulators and other switching applications.
  • Motor Control: Can be used in circuits that control the speed and direction of electric motors.
  • General Purpose Amplification: Suitable for general amplification purposes in various electronic circuits.

Features

  • NPN Epitaxial Planar Transistor: Offers good performance characteristics for amplification and switching.
  • High Collector Current: Capable of handling relatively high collector current.
  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • High Power Dissipation: Designed to dissipate considerable power, making it suitable for power applications.

Benefits

  • Reliable Performance: NEC is a reputable manufacturer known for producing reliable electronic components.
  • Efficient Amplification: Provides efficient amplification of electrical signals in various applications.
  • Fast Switching Speed: Enables rapid switching in switching circuits and power supplies.
  • Versatile Usage: Suitable for a wide range of applications, making it a versatile component for electronic designs.

Additional Details

The 2SD809(KD) is typically supplied in a through-hole package. Its key specifications include a collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess