EN
  • EN
  • DE

2SJ605

Part No 2SJ605
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1126882-2SJ605
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ605 CAD Model

Description

The 2SJ605 is a P-channel power MOSFET from NEC, designed for high-speed switching applications. It is fabricated using advanced trench technology to achieve low on-resistance and excellent switching performance.

Applications

  • High-speed switching circuits
  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switches

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-speed switching: Enables efficient operation in high-frequency applications.
  • Trench technology: Provides excellent performance characteristics.
  • High Avalanche Ruggedness: Provides robust performance under demanding conditions.
  • Available in a TO-251/TO-252 package: Offers good thermal dissipation.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, increasing overall efficiency of the circuit.
  • Faster Switching Speeds: Enhances the performance of high-frequency applications.
  • Reduced Heat Generation: Lower power loss translates to less heat, improving reliability.
  • Increased Reliability: High avalanche ruggedness ensures stable performance under transient conditions.
  • Simplified Design: Easy to implement in various circuit designs.

Additional Details

The 2SJ605 is typically available in a TO-251 or TO-252 package. Key specifications include a drain-source voltage (VDS) rating of -60V, a continuous drain current (ID) of -15A, and a gate-source voltage (VGS) rating of ±20V. The on-resistance (RDS(on)) is typically around 0.085 Ohms at a gate-source voltage of -10V. The gate charge is relatively low, contributing to faster switching speeds. It's crucial to consult the manufacturer's datasheet for precise specifications and application guidelines. Proper thermal management, including the use of heat sinks if necessary, is important to maintain optimal performance and prevent device failure.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6498 $70.9494
6+ $19.4052 $116.4312
10+ $18.7988 $187.9880
13+ $18.1924 $236.5012
17+ $17.5860 $298.9620
22+ $15.7669 $346.8718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess