EN
  • EN
  • DE

2SK2134-Z-E1

Part No 2SK2134-Z-E1
Manufacturer NEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TO-263
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 736390-2SK2134-Z-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2134-Z-E1 CAD Model

Description

The 2SK2134-Z-E1 is an N-channel MOS field-effect transistor (MOSFET) manufactured by NEC. It is designed for high-speed switching applications. This MOSFET is characterized by low on-resistance and fast switching speed, making it suitable for power supplies, DC-DC converters, and motor control circuits.

Applications

  • Switching Power Supplies: Used in the primary or secondary side of switching power supplies to regulate voltage and current.
  • DC-DC Converters: Employed in step-up and step-down DC-DC converters for voltage conversion.
  • Motor Control Circuits: Suitable for controlling the speed and direction of DC motors.
  • Lighting Control: Used in dimming circuits and electronic ballasts for lighting applications.
  • High-Speed Switching: Applied in circuits where fast and efficient switching is required.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Reduces switching losses and increases overall circuit efficiency.
  • N-Channel MOSFET: Offers fast switching and high current handling capabilities.
  • Enhancement Mode: Requires a positive gate voltage to turn on.
  • Avalanche Rated: Can withstand transient voltage spikes, enhancing reliability.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, resulting in energy savings.
  • Fast Response Time: Enables quick and accurate control in switching applications.
  • Reliable Performance: Offers stable and dependable operation in various environmental conditions.
  • Versatile Usage: Suitable for a wide range of applications due to its balanced characteristics.
  • Compact Design: Allows for smaller and more efficient circuit designs.

The 2SK2134-Z-E1 has a drain-source voltage (Vdss) of 60V, a continuous drain current (Id) of 8A, and an on-resistance (RDS(on)) of 0.15 ohms. The gate threshold voltage (Vgs(th)) typically falls within a specified range, ensuring consistent switching performance. It comes in a surface-mount package, making it suitable for automated assembly. Its low gate charge enables fast switching speeds and reduces driver power requirements.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess