EN
  • EN
  • DE

2SK3365-Z

Part No 2SK3365-Z
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127568-2SK3365-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3365-Z CAD Model

Description

The 2SK3365-Z is an N-channel MOS field-effect transistor designed for RF amplifier applications. Manufactured by NEC, this transistor is optimized for high-frequency performance and low noise, making it suitable for various communication systems and high-end audio equipment.

Applications:

  • RF Amplifiers: Used in pre-amplifiers, power amplifiers, and driver stages within radio frequency circuits.
  • Communication Systems: Found in wireless communication devices, such as cellular phones, WLAN, and satellite communication equipment.
  • High-End Audio Equipment: Employed in high-fidelity audio amplifiers to achieve low noise and high gain.
  • Oscillators: Suitable for use in oscillator circuits due to its stable performance at high frequencies.
  • Mixers: Can be utilized in mixer circuits to convert signals from one frequency to another.

Features:

  • N-Channel MOSFET: Offers efficient amplification characteristics.
  • High Gain: Provides substantial signal amplification, enhancing overall system performance.
  • Low Noise Figure: Minimizes unwanted noise, improving signal clarity and sensitivity.
  • High-Frequency Operation: Specifically designed for optimal performance in RF applications.
  • Small Package: Compact design allows for efficient board layout and space-saving integration.

Benefits:

  • Improved Signal Quality: Low noise characteristics ensure clear and accurate signal reproduction.
  • Enhanced System Performance: High gain capabilities boost signal strength, improving overall system efficiency.
  • Compact Design: Enables integration into small form-factor devices without compromising performance.
  • Reliable Operation: Designed and manufactured to provide stable and consistent performance over a wide range of operating conditions.
  • Versatile Application: Suitable for various RF applications, providing a flexible solution for different design requirements.

Additional Details:

The 2SK3365-Z is typically available in a small surface-mount package, which is suitable for automated assembly processes. The transistor requires careful biasing to achieve optimal performance, and its characteristics are highly dependent on the operating frequency and temperature. It is important to consult the datasheet for specific recommendations on biasing and operating conditions. The device is constructed using advanced semiconductor technology to ensure high reliability and longevity.

The device's low noise figure is particularly crucial in applications where weak signals need to be amplified without introducing significant noise. This makes it an excellent choice for sensitive receiver circuits and high-performance audio amplifiers. The high gain also contributes to the overall efficiency of the system, reducing the need for additional amplification stages.

In summary, the 2SK3365-Z is a high-performance N-channel MOSFET designed for RF applications, offering high gain, low noise, and reliable operation in a compact package.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess