EN
  • EN
  • DE

ULN2803ADW-P

Part No ULN2803ADW-P
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Current - Collector Cutoff (Max) 50µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number ULN2803
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 387602-ULN2803ADW-P
Ultra Librarian 3D Model Ultra Librarian ULN2803ADW-P CAD Model

Description

Product Overview: ULN2803ADW-P by Texas Instruments

The ULN2803ADW-P is a high-voltage, high-current Darlington transistor array from Texas Instruments, designed to efficiently drive a wide array of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads. This integrated circuit (IC) is part of the ULN2803 series and comes in a 18-pin SOIC package, offering a compact solution for applications requiring multiple output connections.

Key Features

  • Output Current: The device can deliver up to 500 mA per channel, with a total output current of 2.5 A when all channels are utilized.
  • High-Voltage Outputs: It can handle output voltages up to 50V, making it suitable for various industrial applications.
  • Input Compatibility: The inputs are compatible with various types of logic levels, including 5V TTL and CMOS, ensuring easy integration with microcontrollers and other digital systems.
  • Output Clamp Diodes: Each channel includes an output clamp diode for inductive transient suppression, providing protection against voltage spikes that occur when driving inductive loads.
  • Thermal Shutdown: The device features an internal thermal shutdown mechanism to protect against overheating, enhancing the reliability and longevity of the IC.

Applications

The ULN2803ADW-P is ideal for a variety of applications that require driving high-current loads. Common applications include:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Stepper motor drivers
  • Logic buffers

Quality and Reliability

As a product of Texas Instruments, the ULN2803ADW-P is manufactured to meet high-quality standards, ensuring reliable performance in demanding conditions. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes. This support helps to streamline the design process and assists in the rapid integration of the ULN2803ADW-P into a wide range of products and systems.

You May Also Be Interested in

Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess