EN
  • EN
  • DE

2SK3366-Z

Part No 2SK3366-Z
Manufacturer NEC
Catalog Hard To Find
Description SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127569-2SK3366-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3366-Z CAD Model

Description

The 2SK3366-Z is an N-channel MOSFET manufactured by NEC, designed for high-speed switching applications. This transistor is commonly used in DC-DC converters, power supplies, and load switches where efficient power conversion and fast switching are essential. Its robust design ensures reliable operation under various operating conditions.

Applications:

  • DC-DC Converters: Used in DC-DC converters to regulate voltage levels efficiently.
  • Power Supplies: Employed in switching power supplies for efficient voltage conversion.
  • Load Switches: Suitable for switching loads in power distribution systems.
  • Motor Control: Used in motor control circuits to regulate the speed and direction of DC motors.
  • Lighting Systems: Integrated into electronic ballast circuits for fluorescent and LED lighting.

Features:

  • N-Channel MOSFET: Allows for efficient current flow and switching capabilities.
  • High-Speed Switching: Designed for fast switching speeds, reducing power losses.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Enhancement Mode: Simplifies gate drive requirements.

Benefits:

  • Improved Efficiency: Reduces power consumption in power conversion applications.
  • Faster Switching: Enables higher frequency operation and smaller component sizes.
  • Enhanced Reliability: Provides stable performance under various operating conditions.
  • Simplified Circuit Design: Requires minimal external components for easy integration.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, extending component lifespan.

Additional Details:

The 2SK3366-Z typically comes in a surface-mount package for efficient board assembly. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The low gate charge contributes to its high-speed switching capabilities. It is designed to operate within a specific temperature range to ensure stable performance. Always consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess