EN
  • EN
  • DE

2SK3481-Z

Part No 2SK3481-Z
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING N-CHANNEL POWER MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127602-2SK3481-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3481-Z CAD Model

Description

The 2SK3481-Z is an N-channel MOS field-effect transistor (MOSFET) from NEC, primarily designed for RF (Radio Frequency) amplifier applications. This transistor is engineered to deliver high performance in circuits that require low noise and high gain at high frequencies. Its characteristics make it suitable for use in various communication systems, broadcast equipment, and other RF-based devices.

Applications:

  • RF Amplifiers: Commonly used in RF amplifier stages for communication systems, including cellular and satellite communications.
  • Low Noise Amplifiers (LNAs): Ideal for LNAs in receivers where minimal noise is critical for signal detection.
  • Oscillators: Suitable for oscillator circuits in frequency generation applications.
  • Mixers: Can be implemented in mixer stages for frequency conversion in RF systems.
  • Broadcast Equipment: Used in radio and television broadcasting equipment to amplify signals.

Features:

  • N-Channel MOSFET: Provides efficient and reliable amplification of RF signals.
  • High Gain: Offers substantial gain to boost signal strength in RF circuits.
  • Low Noise Figure: Minimizes noise contribution, ensuring signal clarity and integrity.
  • High-Frequency Operation: Optimized for performance in high-frequency RF applications.
  • Small Package: Compact size allows for easy integration into densely populated circuit boards.

Benefits:

  • Improved Signal Clarity: Low noise characteristics ensure that weak signals are amplified without significant degradation.
  • Enhanced System Performance: High gain capabilities allow for efficient signal amplification, improving the overall performance of RF systems.
  • Compact Design: The small package allows for integration into small form-factor devices, saving space and reducing board complexity.
  • Reliable Operation: Designed for stable and consistent performance, ensuring long-term reliability in RF applications.
  • Versatile Application: Suitable for a wide range of RF applications, making it a flexible choice for various design requirements.

Additional Details:

The 2SK3481-Z typically comes in a surface-mount package, facilitating automated assembly processes and reducing manufacturing costs. The device's performance is highly dependent on proper biasing and impedance matching, so careful attention to circuit design is essential. It's crucial to consult the datasheet for specific guidelines on biasing, impedance matching, and operating conditions to achieve optimal performance. Proper thermal management may also be necessary to maintain stable operation and prevent overheating.

The transistor's low noise figure is particularly important in applications where the signal is weak and susceptible to interference. By minimizing the noise added by the amplifier, the 2SK3481-Z helps to improve the signal-to-noise ratio, resulting in clearer and more reliable signal reception. The high gain provided by the transistor also allows for more efficient amplification, reducing the need for additional amplification stages and simplifying the overall circuit design.

In summary, the 2SK3481-Z is a high-performance N-channel MOSFET designed for RF amplifier applications. Its low noise figure, high gain, and compact size make it a valuable component in a variety of RF systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess