EN
  • EN
  • DE

AC08FGM

Part No AC08FGM
Manufacturer NEC
Catalog Triacs
Description TRIAC 600V 80A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 170057-AC08FGM
Popularity Low
Supply and Demand Status Balance
Family Name AC08FGM
Introduction Date September 28, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AC08FGM CAD Model

Description

AC08FGM Description

The AC08FGM is an advanced electronic component, perfect for applications requiring precision and stability. Its cutting-edge design and reliable performance make it a go-to choice for engineers around the globe.

  • Applications/Projects:
  • Embedded system designs
  • Signal processing projects
  • Aerospace technology
  • Medical devices
  • Features and Benefits:
  • High precision and stability
  • Low power consumption
  • Easy to integrate into complex systems
  • Reliable performance under varied conditions

Additional Details: With compliance to international standards, the AC08FGM guarantees quality and safety, ensuring your projects run smoothly from conception to completion.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess