EN
  • EN
  • DE
  • IT

D71051GB

Part No D71051GB
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002772-D71051GB
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D71051GB CAD Model

Description

The NEC D71051GB is a peripheral controller, likely designed to interface with various input/output devices. While specific details on this exact part number are scarce, similar devices in the D7105x family from NEC typically served as programmable peripheral interface (PPI) controllers. These PPI controllers offered a flexible means to manage communication between a microprocessor and peripheral devices, providing a versatile solution for a range of embedded system applications.

Applications

  • Embedded Systems Control: PPI controllers are commonly used in embedded systems to manage communication with peripherals such as sensors, actuators, and display devices.
  • Industrial Automation: In industrial settings, these controllers can be used to interface with programmable logic controllers (PLCs), motor controllers, and other industrial equipment.
  • Data Acquisition Systems: PPI controllers can be used in data acquisition systems to interface with analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other data acquisition hardware.
  • Instrumentation: They can also be found in various instrumentation applications for interfacing with sensors and controlling measurement processes.

Features

  • Programmable I/O Ports: The device likely features multiple programmable I/O ports that can be configured as inputs or outputs.
  • Bit Set/Reset Capability: Individual bits within the I/O ports can often be set or reset independently, offering fine-grained control over peripheral devices.
  • Interrupt Handling: Support for interrupt-driven I/O operations allows the microprocessor to respond to events generated by peripheral devices in a timely manner.
  • Multiple Operating Modes: The device likely offers various operating modes to accommodate different peripheral requirements.
  • TTL Compatibility: TTL-compatible inputs and outputs ensure compatibility with a wide range of peripheral devices.

Benefits

  • Flexibility: Programmable I/O ports and multiple operating modes provide flexibility in interfacing with a wide range of peripheral devices.
  • Reduced Microprocessor Overhead: Interrupt handling capability reduces the overhead on the microprocessor by allowing it to respond to peripheral events only when necessary.
  • Simplified System Design: Integrated features simplify system design by reducing the need for external logic.
  • Cost-Effectiveness: PPI controllers offer a cost-effective solution for managing communication with peripheral devices.

Given the limited availability of specific documentation, it is recommended to consult datasheets for similar NEC PPI controllers or consult with experienced embedded systems engineers for detailed application advice. The D71051GB, being a legacy component, may have specific timing characteristics or interface requirements that must be carefully considered during system design.

You May Also Be Interested in

Teledyne Technologies Incorporated
Commercial Multi-Throw DC-18GHz Terminated SMA Normally Open
Lowest to $1,389.1931
TDK Corporation
Lowest to $0.0828
Intersil Corporation
Need more? Email Us
Intersil Corporation
Need more? Email Us
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
KOA Speer
Lowest to $0.0478
TDK Corporation
Lowest to $0.0653
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC / Diode Schottky 60 V 2A (DC) Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess