EN
  • EN
  • DE

EE2-4.5NF2X-L

Part No EE2-4.5NF2X-L
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056847-EE2-4.5NF2X-L
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EE2-4.5NF2X-L CAD Model

Description

The NEC EE2-4.5NF2X-L is a compact signal relay designed for various switching applications in electronic circuits. It is known for its small size, low power consumption, and high reliability.

Applications:

  • Telecommunications Equipment: Switching signals in communication systems.
  • Office Automation Equipment: Controlling various functions in printers, fax machines, and copiers.
  • Measurement Equipment: Signal routing and switching in test and measurement instruments.
  • Security Systems: Switching circuits in alarm systems and access control systems.
  • Consumer Electronics: Signal switching in audio and video equipment.

Features:

  • Compact Size: Space-saving design for high-density PCB layouts.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • High Sensitivity: Requires minimal coil power for activation.
  • High Reliability: Ensures long-term dependable performance.
  • Surface Mount Design: Suitable for automated assembly processes.

Benefits:

  • Space Saving: Allows for smaller and more compact product designs.
  • Energy Efficient: Reduces power consumption and extends battery life.
  • Reliable Operation: Ensures consistent performance over a wide range of conditions.
  • Easy to Integrate: Simplifies the design and manufacturing process.
  • Versatile Application: Suitable for a wide range of electronic circuits.

Additional Details:

The EE2-4.5NF2X-L signal relay from NEC features a compact design, making it ideal for applications where space is limited. Its low power consumption helps to minimize energy usage, making it suitable for battery-powered devices. The relay's high sensitivity allows it to be activated with minimal coil power, further reducing energy consumption. The surface mount design simplifies the manufacturing process and allows for automated assembly.

This relay is well-suited for various switching applications in telecommunications, office automation, measurement equipment, security systems, and consumer electronics. Its compact size, low power consumption, and high reliability make it a popular choice among engineers and designers.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess