EN
  • EN
  • DE

K3919

Part No K3919
Manufacturer NEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973795-K3919
Categories OEM Parts(J-L)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K3919 CAD Model

Description

The K3919 is an N-channel MOSFET manufactured by NEC (now Renesas Electronics). It's designed for high-speed switching applications and power amplification. This MOSFET features a low on-resistance, which minimizes power loss during switching, and a high gate threshold voltage, making it suitable for various circuit designs.

Applications:

  • Switching Regulators: Used in DC-DC converters and other power supply circuits.
  • Motor Control: Driving motors in various applications.
  • High-Speed Switching: Applications requiring fast switching speeds, such as inverters and converters.
  • Amplifiers: Audio amplifiers and other signal amplification circuits.
  • Power Management Circuits: Efficient power distribution in electronic devices.

Features:

  • N-Channel MOSFET: Enhances current flow using an N-type channel.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High Gate Threshold Voltage (VGS(th)): Provides stable and predictable switching behavior.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Drain Current (ID): Capable of handling significant current levels.
  • High Power Dissipation: Designed to handle substantial power loads.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power loss, improving overall system efficiency.
  • Improved Thermal Performance: Minimizing power dissipation reduces heat generation.
  • Reliable Switching: Stable gate threshold voltage ensures consistent and reliable switching behavior.
  • High-Speed Operation: Fast switching speed enables efficient operation in high-frequency circuits.
  • Versatile Applications: Suitable for a wide range of switching and amplification applications.

Additional Details:

The K3919 MOSFET is typically available in a through-hole or surface-mount package. Its specifications include drain-source voltage, gate-source voltage, continuous drain current, pulsed drain current, and total power dissipation. It's essential to consult the datasheet for specific operating conditions and thermal considerations. This MOSFET is commonly used in applications requiring high efficiency and reliable switching performance. The gate charge and input capacitance are also important parameters for optimizing switching performance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess