EN
  • EN
  • DE

NL12876AC39-01

Part No NL12876AC39-01
Manufacturer NEC
Catalog Display Modules - LCD, OLED, Graphic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1209758-NL12876AC39-01
Categories Display Modules - LCD, OLED, Graphic
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL12876AC39-01 CAD Model

Description

The NL12876AC39-01 is a TFT (Thin Film Transistor) LCD module manufactured by NEC. This module is designed for industrial and commercial applications that require high-resolution and high-brightness displays.

Applications:

  • Industrial control panels.
  • Medical equipment displays.
  • Point-of-sale (POS) systems.
  • Automotive navigation systems.
  • Test and measurement equipment.

Features:

  • Display Type: TFT LCD
  • Resolution: 1280 x 768 pixels
  • Brightness: High brightness for clear visibility in various lighting conditions.
  • Contrast Ratio: High contrast ratio for excellent image quality.
  • Viewing Angle: Wide viewing angle for comfortable viewing from different positions.
  • Backlight: LED backlight for long life and low power consumption.
  • Interface: LVDS (Low Voltage Differential Signaling) interface.

Benefits:

  • High Resolution: Provides sharp and detailed images for clear display of information.
  • Excellent Visibility: High brightness and contrast ratio ensure excellent visibility in various environments.
  • Long Lifespan: LED backlight offers a long lifespan, reducing maintenance costs.
  • Low Power Consumption: LED backlight reduces power consumption, making it suitable for portable applications.
  • Easy Integration: LVDS interface simplifies integration into various systems.

Additional Details:

The NL12876AC39-01 LCD module is designed for robust performance in demanding environments. The LED backlight provides consistent brightness and color uniformity. The LVDS interface ensures high-speed data transmission and reduces EMI (Electromagnetic Interference). Detailed specifications such as operating temperature range, storage temperature range, and specific brightness levels should be verified in the official datasheet. This display module is often used in applications where image quality and reliability are critical, such as in medical imaging and industrial automation.

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 3.9\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY MONOCHROME YELLO
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 10.1\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED BLUE 2.8\
Need more? Email Us
WINSTAR Display Co., Ltd.
1.54\
Need more? Email Us
WINSTAR Display Co., Ltd.
240X320 2.0\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess