The NP160N04TUG is an N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NEC (now Renesas Electronics). It is designed for high-efficiency switching applications requiring low on-resistance and fast switching speeds.
Applications:
- DC-DC converters
- Motor control
- Power supplies
- Load switches
- Battery management systems
Features:
- Transistor Type: N-Channel MOSFET.
- Voltage Rating: 40V (Drain-Source Voltage).
- Current Rating: High current capability, typically around 160A or higher, depending on the datasheet and operating conditions.
- On-Resistance (RDS(on)): Very low on-resistance to minimize power losses during switching.
- Gate Charge: Low gate charge for fast switching speeds.
- Package: Typically available in a surface-mount package such as a TO-252 or TO-263.
Benefits:
- High Efficiency: Low on-resistance minimizes power losses in switching applications.
- Fast Switching: Fast switching speeds improve efficiency and reduce switching losses.
- High Current Capability: Can handle high current loads.
- Easy to Use: Simple gate drive requirements.
- Reliable Operation: Designed for reliable operation in demanding environments.
Additional Details:
The NP160N04TUG features a low gate threshold voltage for easy gate drive. It is important to use proper heat sinking to dissipate the heat generated by the MOSFET during operation. The datasheet specifies the maximum junction temperature, thermal resistance, and other electrical characteristics. The 'TUG' suffix likely indicates a specific package type and lead-free compliance. Gate-Source voltage (Vgs) is a critical parameter to observe for proper operation and protection of the device.