The PS2505-1-A(NJ) is a single-channel high-isolation optocoupler manufactured by NEC (now Renesas Electronics). It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter control
- Switching power supplies
- Factory automation equipment
- Measurement equipment
Features
- High isolation voltage: 5000 Vrms
- Compact package: DIP-4
- High current transfer ratio (CTR)
- Low input current
- RoHS compliant
Benefits
- Electrical isolation: Protects circuits from high voltage and noise
- Improved safety: Enhances safety in high-voltage applications
- Compact design: Saves board space
- Simplified circuit design: Reduces the need for external components
- High reliability: Ensures stable operation over a wide temperature range
Additional Details
The PS2505-1-A(NJ) features a current transfer ratio (CTR) ranging from 80% to 160% at an input current of 5 mA. Its isolation voltage is rated at 5000 Vrms for one minute. The optocoupler consists of an infrared LED and a phototransistor. When current flows through the LED, it emits light, which activates the phototransistor. The electrical signal is transferred from the input to the output side without any direct electrical connection. This provides excellent electrical isolation. The device is housed in a 4-pin DIP package and is suitable for through-hole mounting. The PS2505-1-A(NJ) is designed for applications where safety and electrical isolation are critical requirements.