Products specifications

RoHS Non-Compliant
Win Source Part Number 1031254-PS9631
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS9631 CAD Model

Description

The PS9631 is a high-speed, high-isolation voltage optocoupler manufactured by NEC (now Renesas Electronics). This optocoupler is designed to provide electrical isolation between circuits while allowing for the transmission of digital signals. It is commonly used in applications where safety isolation or noise immunity is critical.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation between the control circuitry and the input/output modules.
  • Inverter Circuits: Used in inverter drives to isolate the control signals from the high-voltage power stages.
  • Power Supplies: Offers isolation in switching power supplies for safety and noise reduction.
  • Data Communication: Enables isolated data transmission in industrial communication systems.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in medical devices.

Features:

  • High Isolation Voltage: Offers a high isolation voltage rating, providing robust electrical isolation.
  • High-Speed Operation: Designed for fast switching speeds, enabling high-speed data transmission.
  • Low Input Current: Requires a low input current for operation, reducing power consumption.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.
  • High Common-Mode Transient Immunity: Provides excellent immunity to common-mode noise, ensuring reliable operation in noisy environments.

Benefits:

  • Electrical Isolation: Prevents ground loops and provides safety isolation between circuits.
  • Noise Immunity: Reduces noise and interference, improving the reliability of the system.
  • High-Speed Data Transmission: Enables fast and accurate data transfer.
  • Reduced Power Consumption: Low input current requirements minimize power consumption.
  • Compact Design: Small package size allows for integration into compact systems.

Additional Details:

The PS9631 typically consists of an LED (Light Emitting Diode) and a phototransistor or photodiode within a single package. When current flows through the LED, it emits light, which is detected by the phototransistor or photodiode, causing it to conduct. This process allows for the transmission of signals without a direct electrical connection. Key specifications include the isolation voltage rating, current transfer ratio (CTR), switching speed, and operating temperature range. Proper application requires careful consideration of the input and output circuit design to ensure optimal performance. The device is often used with appropriate pull-up resistors on the output side.

You May Also Be Interested in

TXC CORPORATION
3 in 1 Lighte Sensor, 2520SIZE, 940NM Ir
Lowest to €0.6648
ECAD model for PA12200002
Qorvo US Inc.
Lowest to €3.3197
ECAD model for RF7305TR7
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4-SMD / Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat
Need more? Email Us
ECAD model for PS2911-1-F3-K-AX
Richtek USA Inc.
French Electronic Distributor since 1988
Lowest to €1.6598
ECAD model for RT5033WSC
Nisshinbo Micro Devices Inc.
IC REG LIN 1.8V 400MA DFN1212-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6
Need more? Email Us
ECAD model for RP106K181D-TR
Realtek
REALTEK 2021+RoHS
Lowest to €32.1963
ECAD model for RTL8125B-CG
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC30T
Wuxi
Lowest to €0.1913
ECAD model for PN8034NSC-T1
NXP / Nexperia
Need more? Email Us
ECAD model for PN80VEU3A001B001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention