Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 976444-RD130EB
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD130EB CAD Model

Description

The RD130EB is a silicon epitaxial planar type transistor manufactured by NEC. It's designed for use in high-frequency power amplifier applications, particularly in VHF band transmitters and receivers.

Applications

  • VHF band power amplifiers
  • FM transmitters
  • RF communication devices
  • Oscillator circuits

Features

  • High power gain: This transistor provides significant amplification of radio frequency signals.
  • Low noise figure: Minimizes unwanted noise in amplified signals, ensuring clear communication.
  • High collector dissipation: Capable of handling substantial power levels without damage.
  • Silicon Epitaxial Planar Type: Provides reliable and consistent performance.
  • Suitable for large power output stages: Designed to deliver significant RF power.

Benefits

  • Improved signal strength: Amplifies weak signals for better communication range.
  • Reduced signal distortion: Maintains signal integrity throughout the amplification process.
  • Enhanced reliability: Robust design ensures stable operation under various conditions.
  • Efficient power usage: Maximizes power output while minimizing energy consumption.
  • Cost-effective solution: Provides a balance of performance and affordability.

Specifications

The RD130EB typically features a collector-emitter voltage (VCEO) of around 30V, a collector current (IC) of approximately 7A, and a power dissipation (PC) of about 30W. Its transition frequency (fT) is typically in the VHF range. Consult the specific datasheet for precise values as they can vary slightly.

This transistor is commonly used in amateur radio equipment, professional communication systems, and various industrial RF applications. Its robust design and reliable performance make it a popular choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC12CR509A-04I/SM
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC245T
Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001
World Produts Inc.
Need more? Email Us
ECAD model for PCX2339L65684
TURCK
Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Need more? Email Us
ECAD model for RK 4.4T-2
Eaton Bussmann
Circuit Breaker Thermal Magnetic; 3P; 240V AC; 50A
Need more? Email Us
ECAD model for QBHW3050HT
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
Dell
Need more? Email Us
ECAD model for R7910G21676

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention