EN
  • EN
  • DE

TK62002F

Part No TK62002F
Manufacturer Maxim Integrated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984805-TK62002F
Categories OEM Parts(T-Z)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK62002F CAD Model

Description

Maxim Integrated Product: TK62002F Overview

The TK62002F from Maxim Integrated is a cutting-edge integrated circuit designed to meet the demanding requirements of today's complex electronic systems. This high-performance product is a testament to Maxim's commitment to providing innovative, reliable, and efficient solutions for a wide range of applications.

Key Features

  • High Precision: The TK62002F offers exceptional accuracy and stability, making it suitable for sensitive applications where precise measurements are critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this component ensures minimal power draw, contributing to the extended battery life of portable devices.
  • Robust Design: Built to withstand harsh conditions, the TK62002F is resilient against temperature variations and other environmental factors.
  • Small Footprint: Its compact size allows for easy integration into space-constrained designs, without compromising on performance.

Applications

The versatility of the TK62002F makes it an ideal choice for a range of applications, including:

  • Mobile and wearable technology
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Power management modules

Technical Specifications

The TK62002F boasts a comprehensive set of technical features that ensure high performance in various applications:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 0.8V to 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: TSSOP-16
  • Regulatory Approvals: CE, RoHS compliant

Maxim Integrated's TK62002F is a testament to the company's ability to blend performance with practicality, offering designers a reliable and efficient component that stands out in the competitive electronics market. For detailed specifications, application notes, and ordering information, please refer to the official Maxim Integrated product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess