The FBS0805-470E is a ferrite bead manufactured by Venkel. This component is used for suppressing high-frequency noise in electronic circuits. It is designed as a surface mount device (SMD) for easy assembly on printed circuit boards (PCBs). Ferrite beads are commonly used to reduce electromagnetic interference (EMI) and radio frequency interference (RFI) in various electronic devices.
Applications:
- Power supply noise filtering
- Signal line noise suppression (e.g., USB, HDMI)
- Decoupling of digital circuits
- EMI reduction in automotive electronics
- Noise filtering in consumer electronics
Features:
- Surface mount device (SMD)
- Compact 0805 package size
- High impedance at high frequencies for effective noise suppression
- Low DC resistance to minimize signal loss
- RoHS compliant
Benefits:
- Effective EMI/RFI suppression: Reduces unwanted noise, improving signal integrity and reducing interference.
- Improved circuit performance: Minimizes noise-related errors and enhances the reliability of electronic circuits.
- Simplified circuit design: Offers a simple and effective solution for noise suppression.
- Compact size: Enables use in space-constrained applications.
- Easy assembly: Compatible with automated assembly processes.
Technical Specifications: The FBS0805-470E typically has an impedance of 47 ohms at 100 MHz. The exact impedance vs. frequency characteristics, DC resistance, rated current, and other detailed specifications can be found in the Venkel datasheet. It is packaged in an 0805 SMD package.