Products specifications

RoHS Non-Compliant
Win Source Part Number 1017459-UPC772D
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC772D CAD Model

Description

The uPC772D (or UPC772D) is a low-dropout (LDO) voltage regulator manufactured by NEC (now Renesas Electronics). It's designed to provide a stable output voltage with a minimal voltage difference between the input and output, making it suitable for battery-powered and portable applications.

Applications:

  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, and laptops to regulate the battery voltage.
  • Microcontroller Power Supplies: Provides a stable power supply for microcontrollers in embedded systems.
  • Linear Regulators: Used as a linear regulator in various electronic circuits.
  • Post-Regulators for Switching Power Supplies: Can be used after a switching power supply to reduce ripple and improve output voltage accuracy.
  • Noise-Sensitive Circuits: Provides clean power for sensitive analog and digital circuits.

Features:

  • Low Dropout Voltage: Operates with a low voltage difference between the input and output.
  • Low Quiescent Current: Consumes low current when not supplying a load, extending battery life.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive load current.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent damage from overheating.
  • Stable with Ceramic Capacitors: Can operate with ceramic output capacitors, reducing the size and cost of the circuit.

Benefits:

  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Stable Output Voltage: Provides a stable output voltage despite variations in input voltage and load current.
  • Protection Features: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Small Size: Small package size allows for compact designs.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation.

Additional Details:

The uPC772D typically has a dropout voltage of around 0.2V to 0.5V at its rated current. Common output voltage options include 3.3V and 5V. The output current is typically in the range of 100mA to 500mA. It is typically packaged in a SOT-25 or similar small surface-mount package. Specific details on the dropout voltage, quiescent current, and thermal resistance can be found in the Renesas (formerly NEC) datasheet for the uPC772D. The output voltage is usually fixed, but some variants may have adjustable output voltage via external resistors. Proper heat sinking may be required depending on the input voltage, output current and ambient temperature.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for TSS461F9
TE Connectivity
CONN BACKSHELL ADPT SZ 40 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 2 1/2-16 UN 40
Need more? Email Us
ECAD model for TXR54AB00-4012AI2
Samtec Inc.
CONN HDR .100" 36POS / Connector Header Through Hole 36 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZSS-118-07-S-D-1088
Teledyne Technologies Incorporated
Need more? Email Us
ECAD model for TSC8704CJ
Samtec Inc.
CONN HEADER VERT 42POS 2.54MM / Connector Header Through Hole 42 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSW-121-05-G-D
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-10-07-G-D-520-003
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-10-03-S-D-290-SM-A-P
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
ECAD model for TTC5200-O(Q)
Taiwan Semiconductor
MOSFET N-Channel 20V 4A SOT23
Need more? Email Us
ECAD model for TSM2310CX RFG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention