EN
  • EN
  • DE

XTPS61390RTET

Part No XTPS61390RTET
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 85-VOUT boost converter with current mirror and sample and hold 16-WQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 3 mm
Number of Pins 16
Thickness 750 µm
Width 3 mm
Win Source Part Number 967469-XTPS61390RTET
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTPS61390RTET CAD Model

Description

The XTPS61390RTET is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, one of the industry’s leading manufacturers of semiconductor and computer technology. This high-performance product is designed to cater to a wide array of applications, particularly in the realm of portable and battery-powered devices where efficient power conversion is critical for maximizing battery life and ensuring reliable operation.

Key Features

  • High Efficiency: The XTPS61390RTET boasts an exceptional power conversion efficiency rate, which minimizes energy loss and heat generation, thereby extending the operational lifespan of end-use products.
  • Adjustable Output Voltage: Users can benefit from the adjustable output voltage feature, allowing for a high degree of flexibility and customization to meet specific application requirements.
  • Low Quiescent Current: Its low quiescent current is particularly beneficial for battery-powered applications, as it helps to reduce standby power consumption and prolong battery life.
  • Thermal Protection: The IC includes thermal protection features to safeguard against overheating, ensuring that the device operates within safe temperature ranges under various load conditions.
  • Compact Footprint: The small form factor of the XTPS61390RTET makes it ideal for space-constrained applications, allowing designers to maintain compact and sleek product designs without compromising on power management capabilities.

Applications

The versatility of the XTPS61390RTET makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Portable Gaming Devices
  • IoT Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the XTPS61390RTET is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the highest standards for performance and durability.

For engineers and product designers seeking a reliable and efficient power management solution, the XTPS61390RTET from Texas Instruments represents an excellent choice that combines functionality, innovation, and performance in a compact package.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.2353 $213.2353
2+ $191.1765 $382.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess