EN
  • EN
  • DE

RD3.3S-T1 B1

Part No RD3.3S-T1 B1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291952-RD3.3S-T1 B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.3S-T1 B1 CAD Model

Description

The RD3.3S-T1 B1 is a Zener diode manufactured by NEC. It's designed to provide a stable reference voltage of approximately 3.3 volts. This diode is commonly used in a variety of electronic circuits for voltage regulation, voltage clamping, and overvoltage protection.

Applications:

  • Voltage Regulation: Maintaining a stable voltage supply in electronic devices.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes.
  • Voltage Clamping: Limiting voltage levels to protect components.
  • Reference Voltage: Providing a stable voltage reference for comparators and other circuits.
  • Transient Voltage Suppression: Protecting circuits from sudden voltage surges.

Features:

  • Zener Voltage: 3.3V (Nominal)
  • Low Reverse Leakage Current: Minimizes power loss.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Stable Operating Characteristics: Provides consistent performance over a range of temperatures and operating conditions.

Benefits:

  • Provides Stable Voltage Reference: Ensures reliable circuit operation.
  • Protects Sensitive Components: Prevents damage from voltage fluctuations.
  • Reduces Power Consumption: Minimizes wasted energy.
  • Enables Compact Designs: Facilitates miniaturization of electronic devices.
  • Enhances Circuit Reliability: Improves the overall robustness of electronic systems.

The RD3.3S-T1 B1 Zener diode is typically used in circuits where a precise and stable voltage reference is needed. Its small size and high surge current capability make it suitable for a wide range of applications, including power supplies, communication equipment, and industrial control systems. The diode's ability to clamp voltage levels is crucial for protecting sensitive components from damage due to overvoltage conditions. The low reverse leakage current contributes to energy efficiency, making it a preferred choice in battery-powered devices. This diode is commonly found in consumer electronics, automotive systems, and telecommunications infrastructure.

Technical Specifications: (Consult the manufacturer's datasheet for precise values)

  • Zener Voltage (Vz): Typically around 3.3V (at a specified test current)
  • Reverse Leakage Current (Ir): Low, typically in the microampere range
  • Power Dissipation: Varies depending on the package type
  • Operating Temperature Range: Typically -55°C to +150°C

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess