EN
  • EN
  • DE

RD3.3UJ-T1B

Part No RD3.3UJ-T1B
Manufacturer NEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD523
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 715930-RD3.3UJ-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.3UJ-T1B CAD Model

Description

The RD3.3UJ-T1B is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also permit current to flow in the reverse direction when the voltage reaches a specific breakdown voltage, known as the Zener voltage. This characteristic makes them ideal for voltage regulation and protection applications.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Shifting
  • Reference Voltage Generation

Features

  • Zener Voltage: 3.3V, providing a stable voltage reference point.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is not in breakdown, improving efficiency.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands high transient currents without damage.
  • Fast Response Time: Quickly clamps voltage spikes, protecting sensitive components.

Benefits

  • Stable Voltage Regulation: Maintains a constant voltage output, even with varying input voltage or load current.
  • Protection of Sensitive Components: Prevents damage from overvoltage conditions.
  • Compact Circuit Design: Small package size enables integration into space-constrained applications.
  • Reliable Performance: Designed for long-term stability and consistent operation.

Additional Details

The RD3.3UJ-T1B Zener diode has a Zener voltage of 3.3V, meaning that it will begin to conduct in the reverse direction when the voltage across it reaches 3.3V. It's commonly used to regulate voltage in low-power circuits. The low reverse leakage current ensures that minimal current flows through the diode when it's not regulating, thus improving the circuit's efficiency. The small package size makes it suitable for surface-mount technology (SMT) and allows it to be easily integrated into dense circuit boards. The high surge current capability protects the diode from damage caused by sudden voltage spikes or transient events. The fast response time ensures that the diode can quickly clamp overvoltage conditions, protecting sensitive components in the circuit. The RD3.3UJ-T1B provides a reliable and cost-effective solution for voltage regulation and overvoltage protection in various electronic applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess