EN
  • EN
  • DE

RD3.9MW-T2B

Part No RD3.9MW-T2B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291987-RD3.9MW-T2B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.9MW-T2B CAD Model

Description

The RD3.9MW-T2B is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in either forward or reverse direction, but when the voltage reaches a specific breakdown voltage (Zener voltage), the diode will conduct in the reverse direction. This characteristic makes them ideal for voltage regulation and protection circuits.

Applications

  • Voltage regulation: Maintaining a stable voltage level in electronic circuits.
  • Voltage clamping: Protecting sensitive components from overvoltage conditions.
  • Surge suppression: Absorbing voltage spikes to prevent damage to circuits.
  • Reference voltage: Providing a stable reference voltage for various applications.
  • Clipping circuits: Shaping waveforms by limiting voltage peaks.

Features

  • Zener Voltage: 3.9V nominal Zener voltage. The 'RD' likely indicates a Zener diode, and '3.9' specifies the Zener voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined Zener voltage for precise regulation.
  • Compact Package: Suitable for high-density circuit boards. The exact package type (e.g., SOD-323) would need to be verified via a datasheet.
  • High Surge Capability: Ability to withstand transient voltage spikes.

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage, ensuring reliable circuit operation.
  • Overvoltage Protection: Safeguards sensitive components from damage due to voltage surges.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic circuits.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits compared to discrete component solutions.
  • Cost-Effective Solution: Provides a cost-efficient method for voltage regulation and protection.

The '-T2B' suffix likely indicates specific packaging or taping options for automated assembly. A datasheet is needed to confirm detailed specifications such as maximum power dissipation, operating temperature range, and specific dimensions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess