The RD5.1S-T1-A/JM is a Zener diode manufactured by NEC, designed for voltage regulation and transient voltage suppression in various electronic circuits. It is a surface-mount device (SMD) packaged for automated assembly processes, offering stable performance characteristics within its specified operating range. This diode is commonly used in applications requiring a precise and reliable voltage reference or clamping voltage to protect sensitive components.
Applications:
- Voltage regulation in power supplies
- Transient voltage suppression in data lines
- Overvoltage protection in electronic circuits
- Reference voltage in analog circuits
- Clamping voltage in signal processing applications
Features:
- Zener Voltage (Vz): 5.1V (Nominal)
- Surface Mount Device (SMD)
- High Surge Current Capability
- Tight Tolerance on Zener Voltage
- RoHS Compliant
Benefits:
- Provides stable voltage regulation, ensuring consistent circuit performance.
- Protects sensitive components from overvoltage conditions, enhancing system reliability.
- Facilitates efficient circuit design due to its compact size and surface-mount compatibility.
- Reduces manufacturing costs through automated assembly processes.
- Offers a reliable voltage reference for accurate analog signal processing.
Additional Details:
The RD5.1S-T1-A/JM features a power dissipation rating that determines its ability to handle heat generated during operation. Its operating temperature range allows it to function effectively in diverse environments. The specific package type (e.g., SOD-323) and dimensions are crucial for PCB layout and assembly. Its low leakage current minimizes power loss in circuits. The surge current capability enables it to withstand transient voltage spikes without damage. The Zener impedance is a key parameter affecting the stability of the regulated voltage under varying current conditions. The forward voltage characteristic is important for understanding its behavior under forward bias conditions. Precise datasheets available from NEC or reputable component distributors contain detailed electrical characteristics and performance curves.