EN
  • EN
  • DE

RD8.2FM-T1B

Part No RD8.2FM-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292412-RD8.2FM-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD8.2FM-T1B CAD Model

Description

The RD8.2FM-T1B is a Zener diode manufactured by NEC. Like other Zener diodes, it's designed to provide a stable voltage reference in electronic circuits by operating in the reverse breakdown region. This characteristic allows it to regulate voltage and protect circuits from overvoltage conditions.

Applications:

  • Voltage Regulation: Used in power supplies to maintain a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by voltage spikes or surges.
  • Voltage Clipping: Limits the voltage level in a circuit to prevent damage or unwanted behavior.
  • Reference Voltage Generation: Provides a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • Transient Voltage Suppression (TVS): Protects circuits from fast transient voltage events, such as electrostatic discharge (ESD).

Features:

  • Zener Voltage: 8.2V (Nominal). The key parameter defining the voltage regulation point.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Allows the diode to withstand high surge currents without failing.
  • Small Surface Mount Package: Suitable for automated assembly and compact circuit designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Stable and Precise Voltage Regulation: Provides a consistent and reliable voltage reference for critical circuits.
  • Enhanced Circuit Protection: Protects downstream components from damage caused by overvoltage conditions.
  • Improved Circuit Performance: Contributes to the overall accuracy and stability of electronic circuits.
  • Extended Component Lifespan: Prevents overvoltage conditions that can degrade or destroy other components.
  • Simplified Circuit Design: Makes it easier to implement voltage regulation and protection functions in circuit designs.

Technical Specifications (Typical):

  • Zener Voltage (Vz): 8.2V ± 5% at a specified test current (Iz).
  • Reverse Leakage Current (Ir): Typically in the microampere range at a specified reverse voltage.
  • Power Dissipation (Pd): Maximum power the diode can dissipate before failure.
  • Operating Temperature Range: e.g., -55°C to +150°C.
  • Package Type: e.g., SOD-323, SOT-23.

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, including absolute maximum ratings, thermal characteristics, and soldering recommendations.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess