EN
  • EN
  • DE

RD8.2M-T1B

Part No RD8.2M-T1B
Manufacturer NEC
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292416-RD8.2M-T1B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD8.2M-T1B CAD Model

Description

The RD8.2M-T1B is a Zener diode manufactured by NEC. It's specifically designed to maintain a stable voltage level in various electronic applications. Zener diodes are characterized by their ability to conduct current in the reverse direction when the voltage reaches the Zener voltage, making them suitable for voltage regulation and overvoltage protection.

Applications:

  • Voltage Regulation: Stabilizing voltage in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes or surges.
  • Voltage Clipping: Limiting voltage levels to prevent damage or unwanted behavior.
  • Reference Voltage Generation: Providing a stable reference for ADCs, DACs and other precision circuits.
  • Transient Voltage Suppression: Protecting circuits from fast transient voltage events.

Features:

  • Zener Voltage: 8.2V (Nominal). The voltage at which the diode starts to conduct in reverse.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Allows the diode to withstand high surge currents without failing.
  • Small Package Size: Facilitates use in compact circuit designs.
  • High Reliability: Ensures stable and reliable performance over a long period.

Benefits:

  • Stable Voltage Reference: Provides a consistent and reliable voltage for accurate circuit operation.
  • Enhanced Circuit Protection: Protects sensitive components from overvoltage damage.
  • Improved Circuit Performance: Increases the overall accuracy and stability of electronic circuits.
  • Extended Component Lifespan: Prevents damage to other components by limiting voltage.
  • Simplified Circuit Design: Eases the implementation of voltage regulation and protection schemes.

Technical Specifications (Typical):

  • Zener Voltage (Vz): 8.2V ± Tolerance at specified test current (Iz).
  • Reverse Leakage Current (Ir): Current leakage at specified reverse voltage.
  • Power Dissipation (Pd): Maximum power the diode can dissipate.
  • Operating Temperature Range: Allowable operating temperature range for the diode.
  • Package Type: Specifies the package dimensions and lead configuration.

For detailed specifications, including absolute maximum ratings, thermal characteristics, and recommended operating conditions, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,200 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess