EN
  • EN
  • DE

RD9.1MW

Part No RD9.1MW
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 3-PIN MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292445-RD9.1MW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD9.1MW CAD Model

Description

The RD9.1MW is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. The 'RD' prefix typically indicates a rectifier diode, and '9.1' specifies the Zener voltage as 9.1 volts. 'MW' usually refers to the package type or power dissipation rating, but precise information for this specific diode is scarce. However, based on typical Zener diode applications and characteristics, a reasonable description can be formulated.

Zener diodes like the RD9.1MW are crucial components in voltage regulation and surge suppression circuits. They provide a consistent voltage output even when the input voltage or load current fluctuates within certain limits. This stability makes them invaluable in various electronic applications.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage peaks.
  • Voltage Shifting: Adjusting voltage levels in electronic circuits.
  • Reference Voltage: Providing a stable voltage reference for measurement and control systems.

Features:

  • Precise Zener Voltage: Operates at a defined reverse breakdown voltage of 9.1 volts.
  • Stable Voltage Regulation: Maintains a consistent output voltage under varying conditions.
  • Fast Response Time: Quickly reacts to voltage fluctuations.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is in the reverse blocking state.
  • Compact Size: Facilitates integration into various circuit designs.

Benefits:

  • Reliable Voltage Control: Ensures consistent performance of electronic circuits.
  • Protection Against Damage: Prevents component failure due to overvoltage events.
  • Improved Circuit Stability: Enhances the overall stability and reliability of electronic systems.
  • Simplified Circuit Design: Streamlines the design process with a simple and effective voltage regulation solution.
  • Cost-Effective Solution: Provides a low-cost alternative to more complex voltage regulation circuits.

The RD9.1MW likely comes in a standard diode package, such as a DO-35 or similar, designed for through-hole mounting. Its power dissipation capability is dependent on the specific package and thermal characteristics, but typically ranges from 0.5 to 1 watt. When using the RD9.1MW, it is crucial to consider the maximum reverse current and power dissipation ratings to ensure reliable operation within specified parameters. It is often used with a series resistor to limit the current through the diode and prevent overheating.

You May Also Be Interested in

AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2153 $68.8612
9+ $14.1257 $127.1313
13+ $13.6844 $177.8972
18+ $13.2432 $238.3776
23+ $12.8020 $294.4460
31+ $11.4772 $355.7932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess