EN
  • EN
  • DE

TEESVB21A226M8R

Part No TEESVB21A226M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216389-TEESVB21A226M8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVB21A226M8R CAD Model

Description

The TEESVB21A226M8R is an electric double layer capacitor (EDLC), also known as a supercapacitor or ultracapacitor, manufactured by NEC. These capacitors are engineered for applications that require efficient energy storage, high power density, and extended operational life. They provide a robust and reliable solution for a wide range of electronic applications.

Applications

  • Backup Power Systems: Used as a backup power source for devices that need to retain data or functionality during power interruptions.
  • Energy Harvesting: Stores energy generated from sources such as solar panels, kinetic energy, and thermal gradients.
  • Hybrid Energy Systems: Complements batteries in hybrid systems by handling peak power demands and regenerative braking.
  • Portable Electronic Devices: Used in smartphones, tablets, and laptops to extend battery life and provide power for high-demand functions.
  • Industrial Equipment: Provides power smoothing and backup for industrial control systems, automation equipment, and robotics.

Features

  • High Capacitance: Features a capacitance of 22µF, allowing for substantial energy storage.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and maximizes power delivery efficiency.
  • Long Cycle Life: Capable of withstanding numerous charge and discharge cycles, ensuring long-term durability and reliability.
  • Wide Operating Temperature Range: Suitable for a wide range of environmental conditions, with an operating temperature range typically between -25°C to +70°C.
  • RoHS Compliance: Meets environmental standards by being free from hazardous substances.
  • Compact Design: Optimizes space utilization in applications where component size is a constraint.

Benefits

  • Extended Battery Life: Reduces the load on primary batteries, significantly extending their lifespan in portable devices.
  • Enhanced System Performance: Provides rapid power delivery for improved responsiveness and performance in power-intensive applications.
  • Increased Reliability: The durable construction and wide operating temperature range ensure consistent performance in demanding environments.
  • Reduced Maintenance: The long cycle life minimizes the need for frequent replacements, reducing overall maintenance costs.
  • Environmentally Friendly: Contributes to environmental sustainability by complying with RoHS standards.

Technical Specifications

Typical specifications for the TEESVB21A226M8R series include:

  • Capacitance: 22µF
  • Voltage Rating: 6.3V
  • Operating Temperature Range: -25°C to +70°C
  • ESR (Equivalent Series Resistance): Low ESR Value
  • Termination Type: Radial Leaded

You May Also Be Interested in

AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 1UF 35V 20% 1411
Lowest to $0.1686
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess