EN
  • EN
  • DE

TEMSVC1E106M12R

Part No TEMSVC1E106M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216586-TEMSVC1E106M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEMSVC1E106M12R CAD Model

Description

The TEMSVC1E106M12R is a surface-mount type aluminum electrolytic capacitor manufactured by NEC. These capacitors are widely used in various electronic circuits for smoothing, filtering, and energy storage purposes. Their compact size and high capacitance value make them suitable for applications where space is limited and performance is critical.

Applications

  • Power supplies: Used for filtering and smoothing DC output voltage.
  • Motherboards: Providing stable power to critical components.
  • Audio equipment: Filtering noise and improving audio quality.
  • LED lighting: Smoothing the current to ensure consistent light output.
  • Industrial control systems: Filtering and stabilizing power in control circuits.

Features

  • Surface Mount Device (SMD): Enables automated assembly and reduces board space.
  • Aluminum Electrolytic: Provides high capacitance in a compact size.
  • High Capacitance Value: The 10µF capacitance allows for effective filtering and energy storage.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving efficiency.
  • Long Lifespan: Offers extended operational life under specified operating conditions.
  • RoHS Compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits

  • Improved Circuit Stability: Effectively filters out voltage ripples and noise.
  • Compact Design: Saves valuable board space due to its small SMD footprint.
  • Extended Component Lifespan: The robust design ensures reliable performance over a long operational period.
  • Enhanced Power Efficiency: Low ESR minimizes energy loss and heat generation, improving overall efficiency.
  • Reduced Electromagnetic Interference (EMI): Helps minimize noise and interference in sensitive electronic circuits.

Technical Specifications:

  • Capacitance: 10µF
  • Voltage Rating: 25V (Estimating, based on similar part numbers - Confirm for critical applications)
  • Tolerance: ±20%
  • Operating Temperature Range: -40°C to +85°C
  • Case Size: Typically 4x5mm (12R represents case size)
  • Mounting Style: Surface Mount

The TEMSVC1E106M12R capacitor is a reliable and high-performance component suitable for a wide range of electronic applications. Its robust design and compliance with industry standards make it a preferred choice for engineers and manufacturers seeking dependable performance.

You May Also Be Interested in

AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess