EN
  • EN
  • DE

TEMSVD1A107M12R

Part No TEMSVD1A107M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216590-TEMSVD1A107M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEMSVD1A107M12R CAD Model

Description

The TEMSVD1A107M12R is a surface-mount solid aluminum electrolytic capacitor manufactured by NEC/Tokin. These capacitors are known for their excellent frequency characteristics and long lifespan, making them suitable for applications requiring high reliability and performance.

Applications

  • Power supplies: Provides filtering and smoothing of DC voltage.
  • Motherboards: Used for decoupling and stabilization of power rails.
  • Notebook computers: Used for space-constrained applications where reliability is key.
  • Automotive electronics: Used in control units that demand stable performance.
  • Industrial control systems: Filtering and stabilizing power in control circuits.

Features

  • Surface Mount Device (SMD): Enables automated assembly and reduces board space.
  • Solid Aluminum Electrolytic: Provides excellent frequency characteristics and long life.
  • High Capacitance Value: The 100µF capacitance allows for effective filtering and energy storage.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving efficiency.
  • Long Lifespan: Offers extended operational life under specified operating conditions.
  • RoHS Compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits

  • Improved Circuit Stability: Effectively filters out voltage ripples and noise.
  • Compact Design: Saves valuable board space due to its small SMD footprint.
  • Extended Component Lifespan: The robust design ensures reliable performance over a long operational period.
  • Enhanced Power Efficiency: Low ESR minimizes energy loss and heat generation, improving overall efficiency.
  • Reduced Electromagnetic Interference (EMI): Helps minimize noise and interference in sensitive electronic circuits.

Technical Specifications:

  • Capacitance: 100µF
  • Voltage Rating: 10V
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: Typically 4x5mm (12R represents case size)
  • Mounting Style: Surface Mount

The TEMSVD1A107M12R capacitor is a reliable and high-performance component suitable for a wide range of electronic applications. Its robust design and compliance with industry standards make it a preferred choice for engineers and manufacturers seeking dependable performance.

You May Also Be Interested in

AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
Vishay
CAP TANT 15UF 25V 10% 1411 / Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R
Need more? Email Us
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess